Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Red, 5V; Led Color Dialight 657-1502-303F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 5V; LED Color:Red; Mounting Hole Dia:17.463mm; Forward Current If:19mA; Luminous Intensity:550foot lambert; Product Range:-; Forward Voltage:5V; Lens Style:Flat RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 5V; LED Color:Red; Mounting Hole Dia:17.463mm; Forward Current If:19mA; Luminous Intensity:550foot lambert; Product Range:-; Forward Voltage:5V; Lens Style:Flat RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Red, 5V; Led Color Dialight - 51R6172 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Red, 5V; Led Color Dialight
51R6172
Panel Mount Indicator, Led, 17.463Mm, Red, 5V; Led Color Dialight 51R6172
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 5V; LED Color:Red; Mounting Hole Dia:17.463mm; Forward Current If:19mA; Luminous Intensity:550foot lambert; Product Range:-; Forward Voltage:5V; Lens Style:Flat RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 5V; LED Color:Red; Mounting Hole Dia:17.463mm; Forward Current If:19mA; Luminous Intensity:550foot lambert; Product Range:-; Forward Voltage:5V; Lens Style:Flat RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6172
Product Name Panel Mount Indicator, Led, 17.463Mm, Red, 5V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details