Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Red, 5V; Led Color Dialight 657-1502-103F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:350foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:350foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 51R6171, features a red LED with an operating voltage of 5VDC. It is designed for front mounting in a 17.463mm (11/16,Äù) clearance hole and has a typical forward current of 20mA, providing a luminous intensity of 350 foot lamberts. This indicator is rated IP67 and NEMA 4X, ensuring it is watertight and suitable for harsh environments. The operating temperature range is from -35°C to +65°C, with a storage temperature range of -40°C to +100°C. The lens material is UV stabilized polycarbonate, and the product is RoHS compliant. It is suitable for applications in electrical control panels, wastewater treatment controls, and various vehicles and industrial equipment.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 51R6171, features a red LED with an operating voltage of 5VDC. It is designed for front mounting in a 17.463mm (11/16,Äù) clearance hole and has a typical forward current of 20mA, providing a luminous intensity of 350 foot lamberts. This indicator is rated IP67 and NEMA 4X, ensuring it is watertight and suitable for harsh environments. The operating temperature range is from -35°C to +65°C, with a storage temperature range of -40°C to +100°C. The lens material is UV stabilized polycarbonate, and the product is RoHS compliant. It is suitable for applications in electrical control panels, wastewater treatment controls, and various vehicles and industrial equipment.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Red, 5V; Led Color Dialight - 51R6171 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Red, 5V; Led Color Dialight
51R6171
Panel Mount Indicator, Led, 17.463Mm, Red, 5V; Led Color Dialight 51R6171
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:350foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:350foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6171
Product Name Panel Mount Indicator, Led, 17.463Mm, Red, 5V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details