Dialight Corp. Panel Indicators, Pilot Lights 657-1495-303F

Description
LED Panel Indicator Blue 3.3V 20mA PC Pin
Request a Quote Datasheet
Description
LED Panel Indicator Blue 3.3V 20mA PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 350-657-1495-303F-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
350-657-1495-303F-ND
Panel Indicators, Pilot Lights 350-657-1495-303F-ND
LED Panel Indicator Blue 3.3V 20mA PC Pin

LED Panel Indicator Blue 3.3V 20mA PC Pin

Buy Now Datasheet
Panel Indicator, Rgy, 0.687, 30Vdc; Led Color Dialight - 71AJ7920 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Rgy, 0.687, 30Vdc; Led Color Dialight
71AJ7920
Panel Indicator, Rgy, 0.687, 30Vdc; Led Color Dialight 71AJ7920
PANEL INDICATOR, RGY, 0.687", 30VDC; LED Color:Red, Green, Yellow; Mounting Hole Dia:0.687"; Forward Current / Color:R 20mA, G 20mA, Y 20mA; Operating Voltage / Color:R 30V, G 30V, Y 30V; IP / NEMA Rating:IP67, NEMA 4X RoHS Compliant: Yes

PANEL INDICATOR, RGY, 0.687", 30VDC; LED Color:Red, Green, Yellow; Mounting Hole Dia:0.687"; Forward Current / Color:R 20mA, G 20mA, Y 20mA; Operating Voltage / Color:R 30V, G 30V, Y 30V; IP / NEMA Rating:IP67, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 350-657-1495-303F-ND 71AJ7920
Product Name Panel Indicators, Pilot Lights Panel Indicator, Rgy, 0.687, 30Vdc; Led Color Dialight
Lamp Type LED Lamps LED Lamps
LED Color Red; Yellow; Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105203 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 3.15 mm (0.1240 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-430-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details