Dialight Corp. Panel Indicator, Rgb, 0.687, 30Vdc; Led Color Dialight 657-1485-303F

Description
PANEL INDICATOR, RGB, 0.687", 30VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:0.687"; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 30V, G 30V, B 30V; IP / NEMA Rating:IP67, NEMA 4X RoHS Compliant: Yes
Description
PANEL INDICATOR, RGB, 0.687", 30VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:0.687"; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 30V, G 30V, B 30V; IP / NEMA Rating:IP67, NEMA 4X RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Indicator, RGB, 0.687", 30VDC, part number 71AJ7913, features a durable watertight housing suitable for various applications including electrical control panels, dashboards for vehicles, and industrial equipment status indication. It operates within a voltage range of 10-30 VDC and has a maximum operating temperature of -40 °C to +85 °C. The indicator is available in bi-color and tri-color configurations, with the bi-color version having three lead wires and the tri-color version having four lead wires. It is RoHS compliant and meets NEMA 4X and IP67 ratings, ensuring protection against dust and water ingress. The recommended mounting hole size is 0.687 inches, and it is designed for a maximum panel thickness of 0.350 inches. The housing and lens materials are polycarbonate, providing additional durability.

Datasheet Summary
Powered by GS/AI

The Panel Indicator, RGB, 0.687", 30VDC, part number 71AJ7913, features a durable watertight housing suitable for various applications including electrical control panels, dashboards for vehicles, and industrial equipment status indication. It operates within a voltage range of 10-30 VDC and has a maximum operating temperature of -40 °C to +85 °C. The indicator is available in bi-color and tri-color configurations, with the bi-color version having three lead wires and the tri-color version having four lead wires. It is RoHS compliant and meets NEMA 4X and IP67 ratings, ensuring protection against dust and water ingress. The recommended mounting hole size is 0.687 inches, and it is designed for a maximum panel thickness of 0.350 inches. The housing and lens materials are polycarbonate, providing additional durability.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Rgb, 0.687, 30Vdc; Led Color Dialight - 71AJ7913 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Rgb, 0.687, 30Vdc; Led Color Dialight
71AJ7913
Panel Indicator, Rgb, 0.687, 30Vdc; Led Color Dialight 71AJ7913
PANEL INDICATOR, RGB, 0.687", 30VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:0.687"; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 30V, G 30V, B 30V; IP / NEMA Rating:IP67, NEMA 4X RoHS Compliant: Yes

PANEL INDICATOR, RGB, 0.687", 30VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:0.687"; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 30V, G 30V, B 30V; IP / NEMA Rating:IP67, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 71AJ7913
Product Name Panel Indicator, Rgb, 0.687, 30Vdc; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LSLD Litestak® LED Status Indicators - LSLD-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
22 mm Plastic Pilot Light - 3PLBR6L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers