Dialight Corp. Led Panel Indicator, Green, 12.7Mm, 48V; Led Color Dialight 656120A304F

Description
LED PANEL INDICATOR, GREEN, 12.7MM, 48V; LED Color:Green; Operating Voltage:48VDC; Mounting Hole Dia:12.7mm; Forward Current If:10mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, GREEN, 12.7MM, 48V; LED Color:Green; Operating Voltage:48VDC; Mounting Hole Dia:12.7mm; Forward Current If:10mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Green, 12.7Mm, 48V; Led Color Dialight - 84AH1864 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Green, 12.7Mm, 48V; Led Color Dialight
84AH1864
Led Panel Indicator, Green, 12.7Mm, 48V; Led Color Dialight 84AH1864
LED PANEL INDICATOR, GREEN, 12.7MM, 48V; LED Color:Green; Operating Voltage:48VDC; Mounting Hole Dia:12.7mm; Forward Current If:10mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED PANEL INDICATOR, GREEN, 12.7MM, 48V; LED Color:Green; Operating Voltage:48VDC; Mounting Hole Dia:12.7mm; Forward Current If:10mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AH1864
Product Name Led Panel Indicator, Green, 12.7Mm, 48V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared Emitter - MTE9440CP - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Domed Top Ceramic SMT
LED Type Infrared; Red
Peak Wavelength 940 nm (9400 Å)
View Details