Dialight Corp. Led Indicator, Panel, 12.7Mm, Blue, 230V; Led Color Dialight 656-3409-303F

Description
LED INDICATOR, PANEL, 12.7MM, BLUE, 230V; LED Color:Blue; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 12.7MM, BLUE, 230V; LED Color:Blue; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Blue, 230V; Led Color Dialight - 74Y9652 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Blue, 230V; Led Color Dialight
74Y9652
Led Indicator, Panel, 12.7Mm, Blue, 230V; Led Color Dialight 74Y9652
LED INDICATOR, PANEL, 12.7MM, BLUE, 230V; LED Color:Blue; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, BLUE, 230V; LED Color:Blue; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9652
Product Name Led Indicator, Panel, 12.7Mm, Blue, 230V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details