Dialight Corp. Led Indicator, Panel, 12.7Mm, Blue, 24V; Led Color Dialight 656-3404-303F

Description
LED INDICATOR, PANEL, 12.7MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 12.7MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 74Y9646 is a blue LED panel mount indicator from the 656 Series, designed for a 12.7mm (0.5 inch) mounting hole. It operates at 24VDC with a forward current of 20mA. This indicator features a durable construction with a nickel-plated brass housing and a transparent polycarbonate lens, making it suitable for outdoor applications due to its IP66 and NEMA 4X ratings. The operating temperature range is from -30°C to +85°C, with a storage temperature range of -40°C to +100°C. The product is RoHS compliant and has a long lifespan of approximately 100,000 hours. It is equipped with 110 Faston quick connect terminals for electrical connections.

Datasheet Summary
Powered by GS/AI

The 74Y9646 is a blue LED panel mount indicator from the 656 Series, designed for a 12.7mm (0.5 inch) mounting hole. It operates at 24VDC with a forward current of 20mA. This indicator features a durable construction with a nickel-plated brass housing and a transparent polycarbonate lens, making it suitable for outdoor applications due to its IP66 and NEMA 4X ratings. The operating temperature range is from -30°C to +85°C, with a storage temperature range of -40°C to +100°C. The product is RoHS compliant and has a long lifespan of approximately 100,000 hours. It is equipped with 110 Faston quick connect terminals for electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Blue, 24V; Led Color Dialight - 74Y9646 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Blue, 24V; Led Color Dialight
74Y9646
Led Indicator, Panel, 12.7Mm, Blue, 24V; Led Color Dialight 74Y9646
LED INDICATOR, PANEL, 12.7MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9646
Product Name Led Indicator, Panel, 12.7Mm, Blue, 24V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Green
Viewing Angle 15 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details