Dialight Corp. Led Indicator, Panel, 12.7Mm, Yel, 230V; Led Color Dialight 656-3309-304F

Description
LED INDICATOR, PANEL, 12.7MM, YEL, 230V; LED Color:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 12.7MM, YEL, 230V; LED Color:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 74Y9643 is a high-intensity LED panel mount indicator designed for a 12.7mm (0.5 inch) mounting hole. It operates at 230VAC with a forward current of 3mA. This indicator features a yellow lens and is constructed with a nickel-plated brass housing and a transparent polycarbonate lens, ensuring durability and resistance to outdoor conditions. It is rated IP66 and NEMA 4X, making it suitable for applications exposed to dust and moisture. The operating temperature range is from -30°C to +85°C, with a storage temperature range of -40°C to +100°C. The product is RoHS compliant and has a typical lifespan of 100,000 hours. Electrical connections can be made via 110 Faston quick connect terminals or 6-inch wire leads.

Datasheet Summary
Powered by GS/AI

The 74Y9643 is a high-intensity LED panel mount indicator designed for a 12.7mm (0.5 inch) mounting hole. It operates at 230VAC with a forward current of 3mA. This indicator features a yellow lens and is constructed with a nickel-plated brass housing and a transparent polycarbonate lens, ensuring durability and resistance to outdoor conditions. It is rated IP66 and NEMA 4X, making it suitable for applications exposed to dust and moisture. The operating temperature range is from -30°C to +85°C, with a storage temperature range of -40°C to +100°C. The product is RoHS compliant and has a typical lifespan of 100,000 hours. Electrical connections can be made via 110 Faston quick connect terminals or 6-inch wire leads.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Yel, 230V; Led Color Dialight - 74Y9643 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Yel, 230V; Led Color Dialight
74Y9643
Led Indicator, Panel, 12.7Mm, Yel, 230V; Led Color Dialight 74Y9643
LED INDICATOR, PANEL, 12.7MM, YEL, 230V; LED Color:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, YEL, 230V; LED Color:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9643
Product Name Led Indicator, Panel, 12.7Mm, Yel, 230V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details