Dialight Corp. Led Indicator, Panel, 12.7Mm, Yel, 230V; Led Color Dialight 656-3309-303F

Description
LED INDICATOR, PANEL, 12.7MM, YEL, 230V; LED Color:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 12.7MM, YEL, 230V; LED Color:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Yel, 230V; Led Color Dialight - 74Y9642 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Yel, 230V; Led Color Dialight
74Y9642
Led Indicator, Panel, 12.7Mm, Yel, 230V; Led Color Dialight 74Y9642
LED INDICATOR, PANEL, 12.7MM, YEL, 230V; LED Color:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, YEL, 230V; LED Color:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9642
Product Name Led Indicator, Panel, 12.7Mm, Yel, 230V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details