Dialight Corp. Led Indicator, Panel, 12.7Mm, Yel, 28V; Led Color Dialight 656-3306-303F

Description
LED INDICATOR, PANEL, 12.7MM, YEL, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:19mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, YEL, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:19mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Yel, 28V; Led Color Dialight - 74Y9640 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Yel, 28V; Led Color Dialight
74Y9640
Led Indicator, Panel, 12.7Mm, Yel, 28V; Led Color Dialight 74Y9640
LED INDICATOR, PANEL, 12.7MM, YEL, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:19mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, YEL, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:19mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9640
Product Name Led Indicator, Panel, 12.7Mm, Yel, 28V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
3W High Power LED - ASMT-AR30-AST00 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
View Details
2 suppliers