Dialight Corp. Led Indicator, Panel, 12.7Mm, Grn, 28V; Led Color Dialight 656-3206-304F

Description
LED INDICATOR, PANEL, 12.7MM, GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Grn, 28V; Led Color Dialight - 74Y9631 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Grn, 28V; Led Color Dialight
74Y9631
Led Indicator, Panel, 12.7Mm, Grn, 28V; Led Color Dialight 74Y9631
LED INDICATOR, PANEL, 12.7MM, GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9631
Product Name Led Indicator, Panel, 12.7Mm, Grn, 28V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Indication - Discrete - 67-1548-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
4 suppliers