Dialight Corp. Led Indicator, Panel, 12.7Mm, Grn, 12V; Led Color Dialight 656-3203-304F

Description
LED INDICATOR, PANEL, 12.7MM, GRN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, GRN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Grn, 12V; Led Color Dialight - 74Y9625 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Grn, 12V; Led Color Dialight
74Y9625
Led Indicator, Panel, 12.7Mm, Grn, 12V; Led Color Dialight 74Y9625
LED INDICATOR, PANEL, 12.7MM, GRN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, GRN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9625
Product Name Led Indicator, Panel, 12.7Mm, Grn, 12V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details