Dialight Corp. Panel Indicator, Green, 12.7Mm, 2.88Cd; Led Color Dialight 656-3202-304F

Description
PANEL INDICATOR, GREEN, 12.7MM, 2.88CD; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:2.88cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 12.7MM, 2.88CD; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:2.88cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 12.7Mm, 2.88Cd; Led Color Dialight - 72AC9807 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 12.7Mm, 2.88Cd; Led Color Dialight
72AC9807
Panel Indicator, Green, 12.7Mm, 2.88Cd; Led Color Dialight 72AC9807
PANEL INDICATOR, GREEN, 12.7MM, 2.88CD; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:2.88cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 12.7MM, 2.88CD; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:2.88cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72AC9807
Product Name Panel Indicator, Green, 12.7Mm, 2.88Cd; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness chip LED with reflector - SML-Z14DT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance - 85AC2471 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details