Dialight Corp. Led Indicator, Panel, 12.7Mm, Red, 24V; Led Color Dialight 656-3104-303F

Description
LED INDICATOR, PANEL, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Red, 24V; Led Color Dialight - 74Y9616 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Red, 24V; Led Color Dialight
74Y9616
Led Indicator, Panel, 12.7Mm, Red, 24V; Led Color Dialight 74Y9616
LED INDICATOR, PANEL, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9616
Product Name Led Indicator, Panel, 12.7Mm, Red, 24V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details