Dialight Corp. Led Panel Indicator, Red, 12.7Mm, 5Vdc; Led Color Dialight 656-3102-303F

Description
LED PANEL INDICATOR, RED, 12.7MM, 5VDC; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:16mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, RED, 12.7MM, 5VDC; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:16mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Red, 12.7Mm, 5Vdc; Led Color Dialight - 50AC8282 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 12.7Mm, 5Vdc; Led Color Dialight
50AC8282
Led Panel Indicator, Red, 12.7Mm, 5Vdc; Led Color Dialight 50AC8282
LED PANEL INDICATOR, RED, 12.7MM, 5VDC; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:16mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED PANEL INDICATOR, RED, 12.7MM, 5VDC; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:16mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50AC8282
Product Name Led Panel Indicator, Red, 12.7Mm, 5Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details