Dialight Corp. Led Indicator, Panel, 12.7Mm, Blue, 28V; Led Color Dialight 656-1406-303F

Description
LED INDICATOR, PANEL, 12.7MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 12.7MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Blue, 28V; Led Color Dialight - 74Y9610 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Blue, 28V; Led Color Dialight
74Y9610
Led Indicator, Panel, 12.7Mm, Blue, 28V; Led Color Dialight 74Y9610
LED INDICATOR, PANEL, 12.7MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9610
Product Name Led Indicator, Panel, 12.7Mm, Blue, 28V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
SOT 23 YEL SMD LED - AM23YD-F - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
4 suppliers