Dialight Corp. Led Indicator, Panel, 12.7Mm, Blue, 120V; Led Color Dialight 656-1405-303F

Description
LED INDICATOR, PANEL, 12.7MM, BLUE, 120V; LED Color:Blue; Operating Voltage:120V; Mounting Hole Dia:12.7mm; Forward Current If:5mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 12.7MM, BLUE, 120V; LED Color:Blue; Operating Voltage:120V; Mounting Hole Dia:12.7mm; Forward Current If:5mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Blue, 120V; Led Color Dialight - 74Y9608 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Blue, 120V; Led Color Dialight
74Y9608
Led Indicator, Panel, 12.7Mm, Blue, 120V; Led Color Dialight 74Y9608
LED INDICATOR, PANEL, 12.7MM, BLUE, 120V; LED Color:Blue; Operating Voltage:120V; Mounting Hole Dia:12.7mm; Forward Current If:5mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, BLUE, 120V; LED Color:Blue; Operating Voltage:120V; Mounting Hole Dia:12.7mm; Forward Current If:5mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9608
Product Name Led Indicator, Panel, 12.7Mm, Blue, 120V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14FT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details