Dialight Corp. Led Indicator, Panel, 12.7Mm, Blue, 24V; Led Color Dialight 656-1404-303F

Description
LED INDICATOR, PANEL, 12.7MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 12.7MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 74Y9606 is a blue LED panel mount indicator from the 656 Series, designed for a 12.7mm (0.5 inch) mounting hole. It operates at 24VDC with a forward current of 20mA. This indicator features a durable construction suitable for outdoor applications, with a nickel-plated brass housing and a transparent polycarbonate lens rated for IP66 and NEMA 4X, ensuring protection against dust and water. The operating temperature range is from -30°C to +85°C, making it suitable for various environments. The product is RoHS compliant and has a long lifespan of approximately 100,000 hours. It is equipped with either 6-inch wire leads or 110 Faston quick connect terminals for electrical connections.

Datasheet Summary
Powered by GS/AI

The 74Y9606 is a blue LED panel mount indicator from the 656 Series, designed for a 12.7mm (0.5 inch) mounting hole. It operates at 24VDC with a forward current of 20mA. This indicator features a durable construction suitable for outdoor applications, with a nickel-plated brass housing and a transparent polycarbonate lens rated for IP66 and NEMA 4X, ensuring protection against dust and water. The operating temperature range is from -30°C to +85°C, making it suitable for various environments. The product is RoHS compliant and has a long lifespan of approximately 100,000 hours. It is equipped with either 6-inch wire leads or 110 Faston quick connect terminals for electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Blue, 24V; Led Color Dialight - 74Y9606 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Blue, 24V; Led Color Dialight
74Y9606
Led Indicator, Panel, 12.7Mm, Blue, 24V; Led Color Dialight 74Y9606
LED INDICATOR, PANEL, 12.7MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9606
Product Name Led Indicator, Panel, 12.7Mm, Blue, 24V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
High brightness Lens Type LED - CSL0901BT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details