Dialight Corp. Led Indicator, Panel, 12.7Mm, Yel, 28V; Led Color Dialight 656-1306-303F

Description
LED INDICATOR, PANEL, 12.7MM, YEL, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:19mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, YEL, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:19mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Yel, 28V; Led Color Dialight - 74Y9600 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Yel, 28V; Led Color Dialight
74Y9600
Led Indicator, Panel, 12.7Mm, Yel, 28V; Led Color Dialight 74Y9600
LED INDICATOR, PANEL, 12.7MM, YEL, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:19mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, YEL, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:19mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9600
Product Name Led Indicator, Panel, 12.7Mm, Yel, 28V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details