Dialight Corp. Led Indicator, Panel, 12.7Mm, Grn, 230V; Led Color Dialight 656-1209-303F

Description
LED INDICATOR, PANEL, 12.7MM, GRN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, GRN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Grn, 230V; Led Color Dialight - 74Y9592 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Grn, 230V; Led Color Dialight
74Y9592
Led Indicator, Panel, 12.7Mm, Grn, 230V; Led Color Dialight 74Y9592
LED INDICATOR, PANEL, 12.7MM, GRN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, GRN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9592
Product Name Led Indicator, Panel, 12.7Mm, Grn, 230V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details