Dialight Corp. Led Indicator, Panel, 12.7Mm, Grn, 28V; Led Color Dialight 656-1206-303F

Description
LED INDICATOR, PANEL, 12.7MM, GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 12.7MM, GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Grn, 28V; Led Color Dialight - 74Y9590 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Grn, 28V; Led Color Dialight
74Y9590
Led Indicator, Panel, 12.7Mm, Grn, 28V; Led Color Dialight 74Y9590
LED INDICATOR, PANEL, 12.7MM, GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site
Led Panel Indicator, Green, 12.7Mm, 28V Rohs Compliant Dialight - 58AJ3040 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Green, 12.7Mm, 28V Rohs Compliant Dialight
58AJ3040
Led Panel Indicator, Green, 12.7Mm, 28V Rohs Compliant Dialight 58AJ3040
LED PANEL INDICATOR, GREEN, 12.7MM, 28V ROHS COMPLIANT: NA

LED PANEL INDICATOR, GREEN, 12.7MM, 28V ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 74Y9590 58AJ3040
Product Name Led Indicator, Panel, 12.7Mm, Grn, 28V; Led Color Dialight Led Panel Indicator, Green, 12.7Mm, 28V Rohs Compliant Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI80 - ASMT-QWBG-NFHBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: 5 mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details