Dialight Corp. Led Panel Indicator, Green, 12.7Mm, 24V Rohs Compliant Dialight 656-1204-304F

Description
LED PANEL INDICATOR, GREEN, 12.7MM, 24V ROHS COMPLIANT: NA
Description
LED PANEL INDICATOR, GREEN, 12.7MM, 24V ROHS COMPLIANT: NA

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Green, 12.7Mm, 24V Rohs Compliant Dialight - 58AJ3037 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Green, 12.7Mm, 24V Rohs Compliant Dialight
58AJ3037
Led Panel Indicator, Green, 12.7Mm, 24V Rohs Compliant Dialight 58AJ3037
LED PANEL INDICATOR, GREEN, 12.7MM, 24V ROHS COMPLIANT: NA

LED PANEL INDICATOR, GREEN, 12.7MM, 24V ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58AJ3037
Product Name Led Panel Indicator, Green, 12.7Mm, 24V Rohs Compliant Dialight
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
4.0X4.0MM RA. YELLOW SMD LED - AA4040SYSK - Kingbright Corporation
Specs
LED Package: Right Angle-4.0X4.0mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers