Dialight Corp. Led Indicator, Panel, 12.7Mm, Grn, 24V; Led Color Dialight 656-1204-303F

Description
LED INDICATOR, PANEL, 12.7MM, GRN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, GRN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Grn, 24V; Led Color Dialight - 74Y9586 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Grn, 24V; Led Color Dialight
74Y9586
Led Indicator, Panel, 12.7Mm, Grn, 24V; Led Color Dialight 74Y9586
LED INDICATOR, PANEL, 12.7MM, GRN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, GRN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9586
Product Name Led Indicator, Panel, 12.7Mm, Grn, 24V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details