Dialight Corp. Led Indicator, Panel, 12.7Mm, Grn, 12V; Led Color Dialight 656-1203-304F

Description
LED INDICATOR, PANEL, 12.7MM, GRN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, GRN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Grn, 12V; Led Color Dialight - 74Y9585 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Grn, 12V; Led Color Dialight
74Y9585
Led Indicator, Panel, 12.7Mm, Grn, 12V; Led Color Dialight 74Y9585
LED INDICATOR, PANEL, 12.7MM, GRN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, GRN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9585
Product Name Led Indicator, Panel, 12.7Mm, Grn, 12V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1075-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details