Dialight Corp. Panel Indicator, Green, 12.7Mm, 1.6Cd; Led Color Dialight 656-1202-304F

Description
PANEL INDICATOR, GREEN, 12.7MM, 1.6CD; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 12.7MM, 1.6CD; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 12.7Mm, 1.6Cd; Led Color Dialight - 72AC9669 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 12.7Mm, 1.6Cd; Led Color Dialight
72AC9669
Panel Indicator, Green, 12.7Mm, 1.6Cd; Led Color Dialight 72AC9669
PANEL INDICATOR, GREEN, 12.7MM, 1.6CD; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 12.7MM, 1.6CD; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72AC9669
Product Name Panel Indicator, Green, 12.7Mm, 1.6Cd; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details