Dialight Corp. Panel Indicator, Green, 12.7Mm, 1.6Cd; Led Color Dialight 656-1202-303F

Description
PANEL INDICATOR, GREEN, 12.7MM, 1.6CD; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 12.7MM, 1.6CD; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 12.7Mm, 1.6Cd; Led Color Dialight - 72AC9668 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 12.7Mm, 1.6Cd; Led Color Dialight
72AC9668
Panel Indicator, Green, 12.7Mm, 1.6Cd; Led Color Dialight 72AC9668
PANEL INDICATOR, GREEN, 12.7MM, 1.6CD; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 12.7MM, 1.6CD; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72AC9668
Product Name Panel Indicator, Green, 12.7Mm, 1.6Cd; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
IDEA, Inc.
Specs
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 124 degrees
View Details