Dialight Corp. Panel Indicator, Red/grn, 12.7Mm; Led Color Dialight 656-1122-304F

Description
PANEL INDICATOR, RED/GRN, 12.7MM; LED Color:Red, Green; Mounting Hole Dia:12.7mm; Forward Current / Color:R 11mA, G 8mA; Operating Voltage / Color:R 5V, G 5V; Luminous Intensity / Color:R 330mcd, G 910mcd; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED/GRN, 12.7MM; LED Color:Red, Green; Mounting Hole Dia:12.7mm; Forward Current / Color:R 11mA, G 8mA; Operating Voltage / Color:R 5V, G 5V; Luminous Intensity / Color:R 330mcd, G 910mcd; Product Range:656 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red/grn, 12.7Mm; Led Color Dialight - 72AC9658 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red/grn, 12.7Mm; Led Color Dialight
72AC9658
Panel Indicator, Red/grn, 12.7Mm; Led Color Dialight 72AC9658
PANEL INDICATOR, RED/GRN, 12.7MM; LED Color:Red, Green; Mounting Hole Dia:12.7mm; Forward Current / Color:R 11mA, G 8mA; Operating Voltage / Color:R 5V, G 5V; Luminous Intensity / Color:R 330mcd, G 910mcd; Product Range:656 Series RoHS Compliant: Yes

PANEL INDICATOR, RED/GRN, 12.7MM; LED Color:Red, Green; Mounting Hole Dia:12.7mm; Forward Current / Color:R 11mA, G 8mA; Operating Voltage / Color:R 5V, G 5V; Luminous Intensity / Color:R 330mcd, G 910mcd; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 72AC9658
Product Name Panel Indicator, Red/grn, 12.7Mm; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246397 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
Push Buttons/ 22mm LED Metal Pilot Lights - 2PLB7LB-024 - Altech Corp.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Rated Voltage 24 volts
View Details
2 suppliers
N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details