Dialight Corp. Panel Indicator, Red, 5Vdc, 0.5; Led Color Dialight 656-1102-304F

Description
PANEL INDICATOR, RED, 5VDC, 0.5"; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:0.5"; Forward Current If:16mA; Luminous Intensity:1.15cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 5VDC, 0.5"; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:0.5"; Forward Current If:16mA; Luminous Intensity:1.15cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 5Vdc, 0.5; Led Color Dialight - 72AC9641 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 5Vdc, 0.5; Led Color Dialight
72AC9641
Panel Indicator, Red, 5Vdc, 0.5; Led Color Dialight 72AC9641
PANEL INDICATOR, RED, 5VDC, 0.5"; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:0.5"; Forward Current If:16mA; Luminous Intensity:1.15cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 5VDC, 0.5"; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:0.5"; Forward Current If:16mA; Luminous Intensity:1.15cd; IP / NEMA Rating:IP66, IP67, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72AC9641
Product Name Panel Indicator, Red, 5Vdc, 0.5; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 60 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details