Dialight Corp. Panel Indicator, Blue, 24V, Wire Lead; Led Color Dialight 655-2404-103F

Description
PANEL INDICATOR, BLUE, 24V, WIRE LEAD; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, BLUE, 24V, WIRE LEAD; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 24V, Wire Lead; Led Color Dialight - 49AC2883 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 24V, Wire Lead; Led Color Dialight
49AC2883
Panel Indicator, Blue, 24V, Wire Lead; Led Color Dialight 49AC2883
PANEL INDICATOR, BLUE, 24V, WIRE LEAD; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 24V, WIRE LEAD; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49AC2883
Product Name Panel Indicator, Blue, 24V, Wire Lead; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
.312
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
Super Nova 2 LED Module White - MD-EL-SN2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details