Dialight Corp. Panel Indicator, Yellow, 12V, Wire Lead; Led Color Dialight 655-2303-103F

Description
PANEL INDICATOR, YELLOW, 12V, WIRE LEAD; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:45mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 12V, WIRE LEAD; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:45mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 12V, Wire Lead; Led Color Dialight - 49AC2880 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 12V, Wire Lead; Led Color Dialight
49AC2880
Panel Indicator, Yellow, 12V, Wire Lead; Led Color Dialight 49AC2880
PANEL INDICATOR, YELLOW, 12V, WIRE LEAD; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:45mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 12V, WIRE LEAD; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:45mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49AC2880
Product Name Panel Indicator, Yellow, 12V, Wire Lead; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-1003-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
5 suppliers
Wide Angle TO-46 850 nm Emitter, High-Temperature - OD-850WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details