Dialight Corp. Panel Indicator, Green, 24V, Wire Lead; Led Color Dialight 655-2204-103F

Description
PANEL INDICATOR, GREEN, 24V, WIRE LEAD; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:140mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 24V, WIRE LEAD; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:140mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 24V, Wire Lead; Led Color Dialight - 49AC2879 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 24V, Wire Lead; Led Color Dialight
49AC2879
Panel Indicator, Green, 24V, Wire Lead; Led Color Dialight 49AC2879
PANEL INDICATOR, GREEN, 24V, WIRE LEAD; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:140mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 24V, WIRE LEAD; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:140mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49AC2879
Product Name Panel Indicator, Green, 24V, Wire Lead; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Small and high Brightness RGB LED - MSL0402RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 1.8x1.6 (t=0.5)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details