Dialight Corp. Panel Indicator, Red, 24V, Wire Lead; Led Color Dialight 655-2104-103F

Description
PANEL INDICATOR, RED, 24V, WIRE LEAD; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 24V, WIRE LEAD; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 24V, Wire Lead; Led Color Dialight - 49AC2877 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 24V, Wire Lead; Led Color Dialight
49AC2877
Panel Indicator, Red, 24V, Wire Lead; Led Color Dialight 49AC2877
PANEL INDICATOR, RED, 24V, WIRE LEAD; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 24V, WIRE LEAD; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49AC2877
Product Name Panel Indicator, Red, 24V, Wire Lead; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-EL1E-Z2002TR-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details