Dialight Corp. Panel Indicator, Red, 12V, Wire Lead; Led Color Dialight 655-2103-103F

Description
PANEL INDICATOR, RED, 12V, WIRE LEAD; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, RED, 12V, WIRE LEAD; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 12V, Wire Lead; Led Color Dialight - 49AC2876 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 12V, Wire Lead; Led Color Dialight
49AC2876
Panel Indicator, Red, 12V, Wire Lead; Led Color Dialight 49AC2876
PANEL INDICATOR, RED, 12V, WIRE LEAD; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 12V, WIRE LEAD; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site
Led Panel Indicator, Red, 12.7Mm, 12V Rohs Compliant Dialight - 58AJ3030 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 12.7Mm, 12V Rohs Compliant Dialight
58AJ3030
Led Panel Indicator, Red, 12.7Mm, 12V Rohs Compliant Dialight 58AJ3030
LED PANEL INDICATOR, RED, 12.7MM, 12V ROHS COMPLIANT: NA

LED PANEL INDICATOR, RED, 12.7MM, 12V ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 49AC2876 58AJ3030
Product Name Panel Indicator, Red, 12V, Wire Lead; Led Color Dialight Led Panel Indicator, Red, 12.7Mm, 12V Rohs Compliant Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 54 degrees
View Details
3.0X2.0MM ORANGE SMD LED - AA3021SESK/J4-TR - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
3 suppliers