Dialight Corp. Panel Indicator, Blue, 24V, Solder; Led Color Dialight 655-1404-104F

Description
PANEL INDICATOR, BLUE, 24V, SOLDER; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 24V, SOLDER; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 24V, Solder; Led Color Dialight - 49AC2875 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 24V, Solder; Led Color Dialight
49AC2875
Panel Indicator, Blue, 24V, Solder; Led Color Dialight 49AC2875
PANEL INDICATOR, BLUE, 24V, SOLDER; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 24V, SOLDER; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49AC2875
Product Name Panel Indicator, Blue, 24V, Solder; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLI-325URC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers