Dialight Corp. Panel Indicator, Blue, 12V, Solder; Led Color Dialight 655-1403-104F

Description
PANEL INDICATOR, BLUE, 12V, SOLDER; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 12V, SOLDER; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 12V, Solder; Led Color Dialight - 49AC2873 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 12V, Solder; Led Color Dialight
49AC2873
Panel Indicator, Blue, 12V, Solder; Led Color Dialight 49AC2873
PANEL INDICATOR, BLUE, 12V, SOLDER; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 12V, SOLDER; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49AC2873
Product Name Panel Indicator, Blue, 12V, Solder; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 516-ASCQDR60-BZ211R0R105CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 16 degrees
View Details