Dialight Corp. Panel Indicator, Blue, 12V, Wire Lead; Led Color Dialight 655-1403-103F

Description
PANEL INDICATOR, BLUE, 12V, WIRE LEAD; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 12V, WIRE LEAD; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 12V, Wire Lead; Led Color Dialight - 49AC2872 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 12V, Wire Lead; Led Color Dialight
49AC2872
Panel Indicator, Blue, 12V, Wire Lead; Led Color Dialight 49AC2872
PANEL INDICATOR, BLUE, 12V, WIRE LEAD; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 12V, WIRE LEAD; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49AC2872
Product Name Panel Indicator, Blue, 12V, Wire Lead; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 140 degrees
View Details