Dialight Corp. Panel Indicator, Yellow, 24V, Wire Lead; Led Color Dialight 655-1304-103F

Description
PANEL INDICATOR, YELLOW, 24V, WIRE LEAD; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 24V, WIRE LEAD; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 24V, Wire Lead; Led Color Dialight - 49AC2870 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 24V, Wire Lead; Led Color Dialight
49AC2870
Panel Indicator, Yellow, 24V, Wire Lead; Led Color Dialight 49AC2870
PANEL INDICATOR, YELLOW, 24V, WIRE LEAD; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 24V, WIRE LEAD; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49AC2870
Product Name Panel Indicator, Yellow, 24V, Wire Lead; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 754-AA1608LZGSK-295VTR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details