Dialight Corp. Panel Indicator, Yellow, 12V, Wire Lead; Led Color Dialight 655-1303-103F

Description
PANEL INDICATOR, YELLOW, 12V, WIRE LEAD; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, YELLOW, 12V, WIRE LEAD; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 12V, Wire Lead; Led Color Dialight - 49AC2868 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 12V, Wire Lead; Led Color Dialight
49AC2868
Panel Indicator, Yellow, 12V, Wire Lead; Led Color Dialight 49AC2868
PANEL INDICATOR, YELLOW, 12V, WIRE LEAD; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 12V, WIRE LEAD; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49AC2868
Product Name Panel Indicator, Yellow, 12V, Wire Lead; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-E12UW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details