Dialight Corp. Led Panel Indicator, Green, 12.7Mm, 120V; Led Color Dialight 655-1205-103F

Description
LED PANEL INDICATOR, GREEN, 12.7MM, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:12.7mm; Forward Current If:5mA; Luminous Intensity:110mcd; IP / NEMA Rating:-; Product Range:655 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, GREEN, 12.7MM, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:12.7mm; Forward Current If:5mA; Luminous Intensity:110mcd; IP / NEMA Rating:-; Product Range:655 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Green, 12.7Mm, 120V; Led Color Dialight - 27AK4116 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Green, 12.7Mm, 120V; Led Color Dialight
27AK4116
Led Panel Indicator, Green, 12.7Mm, 120V; Led Color Dialight 27AK4116
LED PANEL INDICATOR, GREEN, 12.7MM, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:12.7mm; Forward Current If:5mA; Luminous Intensity:110mcd; IP / NEMA Rating:-; Product Range:655 Series RoHS Compliant: Yes

LED PANEL INDICATOR, GREEN, 12.7MM, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:12.7mm; Forward Current If:5mA; Luminous Intensity:110mcd; IP / NEMA Rating:-; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27AK4116
Product Name Led Panel Indicator, Green, 12.7Mm, 120V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details