Dialight Corp. Panel Indicator, Green, 24V, Solder; Led Color Dialight 655-1204-104F

Description
PANEL INDICATOR, GREEN, 24V, SOLDER; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, GREEN, 24V, SOLDER; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 24V, Solder; Led Color Dialight - 49AC2867 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 24V, Solder; Led Color Dialight
49AC2867
Panel Indicator, Green, 24V, Solder; Led Color Dialight 49AC2867
PANEL INDICATOR, GREEN, 24V, SOLDER; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 24V, SOLDER; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49AC2867
Product Name Panel Indicator, Green, 24V, Solder; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N5-A232-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type White
Viewing Angle 22 degrees
View Details
2 suppliers