Dialight Corp. Panel Indicator, Green, 24V, Wire Lead; Led Color Dialight 655-1204-103F

Description
PANEL INDICATOR, GREEN, 24V, WIRE LEAD; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 24V, WIRE LEAD; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 24V, Wire Lead; Led Color Dialight - 49AC2866 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 24V, Wire Lead; Led Color Dialight
49AC2866
Panel Indicator, Green, 24V, Wire Lead; Led Color Dialight 49AC2866
PANEL INDICATOR, GREEN, 24V, WIRE LEAD; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 24V, WIRE LEAD; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49AC2866
Product Name Panel Indicator, Green, 24V, Wire Lead; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
ES4 LED Backlight Module 4 chip - White - MD-BW-ES4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details