Dialight Corp. Panel Indicator, Green, 12V, Wire Lead; Led Color Dialight 655-1203-103F

Description
PANEL INDICATOR, GREEN, 12V, WIRE LEAD; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 12V, WIRE LEAD; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 12V, Wire Lead; Led Color Dialight - 49AC2864 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 12V, Wire Lead; Led Color Dialight
49AC2864
Panel Indicator, Green, 12V, Wire Lead; Led Color Dialight 49AC2864
PANEL INDICATOR, GREEN, 12V, WIRE LEAD; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 12V, WIRE LEAD; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49AC2864
Product Name Panel Indicator, Green, 12V, Wire Lead; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
SOT 23 RED/GRN SMD LED - AM23ESGW - Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Red; Green
Peak Wavelength 568 to 617 nm (5680 to 6170 Å)
View Details
3 suppliers