Dialight Corp. Panel Indicator, Red, 24V, Wire Lead; Led Color Dialight 655-1104-103F

Description
PANEL INDICATOR, RED, 24V, WIRE LEAD; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 24V, WIRE LEAD; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 24V, Wire Lead; Led Color Dialight - 49AC2862 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 24V, Wire Lead; Led Color Dialight
49AC2862
Panel Indicator, Red, 24V, Wire Lead; Led Color Dialight 49AC2862
PANEL INDICATOR, RED, 24V, WIRE LEAD; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 24V, WIRE LEAD; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49AC2862
Product Name Panel Indicator, Red, 24V, Wire Lead; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GW JDSMS1.CC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 20 degrees
View Details