Dialight Corp. Panel Indicator, Red, 12V, Solder; Led Color Dialight 655-1103-104F

Description
PANEL INDICATOR, RED, 12V, SOLDER; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, RED, 12V, SOLDER; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 12V, Solder; Led Color Dialight - 49AC2861 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 12V, Solder; Led Color Dialight
49AC2861
Panel Indicator, Red, 12V, Solder; Led Color Dialight 49AC2861
PANEL INDICATOR, RED, 12V, SOLDER; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 12V, SOLDER; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49AC2861
Product Name Panel Indicator, Red, 12V, Solder; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details