Dialight Corp. Panel Indicator, Red, 12V, Wire Lead; Led Color Dialight 655-1103-103F

Description
PANEL INDICATOR, RED, 12V, WIRE LEAD; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 12V, WIRE LEAD; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 12V, Wire Lead; Led Color Dialight - 49AC2860 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 12V, Wire Lead; Led Color Dialight
49AC2860
Panel Indicator, Red, 12V, Wire Lead; Led Color Dialight 49AC2860
PANEL INDICATOR, RED, 12V, WIRE LEAD; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 12V, WIRE LEAD; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:Not Rated; Product Range:655 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49AC2860
Product Name Panel Indicator, Red, 12V, Wire Lead; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Side view RGB Chip LED - MSL0104RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers