Dialight Corp. Panel Indicator, Blue, 12Vdc; Led Color Dialight 654-1403-103F

Description
PANEL INDICATOR, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:390mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:390mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 12Vdc; Led Color Dialight - 94AC2949 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 12Vdc; Led Color Dialight
94AC2949
Panel Indicator, Blue, 12Vdc; Led Color Dialight 94AC2949
PANEL INDICATOR, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:390mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:390mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC2949
Product Name Panel Indicator, Blue, 12Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details