Dialight Corp. Panel Indicator, Yellow, 24Vdc; Led Color Dialight 654-1304-103F

Description
PANEL INDICATOR, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:465mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:465mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 24Vdc; Led Color Dialight - 94AC2948 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 24Vdc; Led Color Dialight
94AC2948
Panel Indicator, Yellow, 24Vdc; Led Color Dialight 94AC2948
PANEL INDICATOR, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:465mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:465mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC2948
Product Name Panel Indicator, Yellow, 24Vdc; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details