Dialight Corp. Panel Indicator, Yellow, 12Vdc; Led Color Dialight 654-1303-103F

Description
PANEL INDICATOR, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:465mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:465mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 12Vdc; Led Color Dialight - 94AC2947 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 12Vdc; Led Color Dialight
94AC2947
Panel Indicator, Yellow, 12Vdc; Led Color Dialight 94AC2947
PANEL INDICATOR, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:465mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:465mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC2947
Product Name Panel Indicator, Yellow, 12Vdc; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Super Nova 2 LED Module Blue - MD-EL-SN2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 420 milliwatts
View Details