Dialight Corp. Panel Indicator, Green, 24Vdc; Led Color Dialight 654-1204-103F

Description
PANEL INDICATOR, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 24Vdc; Led Color Dialight - 94AC2946 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 24Vdc; Led Color Dialight
94AC2946
Panel Indicator, Green, 24Vdc; Led Color Dialight 94AC2946
PANEL INDICATOR, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC2946
Product Name Panel Indicator, Green, 24Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LEDs - 2305331 - RS Components, Ltd.
Specs
Forward Voltage 2.4 volts
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details