Dialight Corp. Panel Indicator, Green, 12Vdc; Led Color Dialight 654-1203-103F

Description
PANEL INDICATOR, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 12Vdc; Led Color Dialight - 94AC2945 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 12Vdc; Led Color Dialight
94AC2945
Panel Indicator, Green, 12Vdc; Led Color Dialight 94AC2945
PANEL INDICATOR, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC2945
Product Name Panel Indicator, Green, 12Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MW22-NLN00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 45 degrees
View Details